Snap-on Industrial Brands Pin Wrench 471

Description
INDUSTRIAL BLACK FINISH 5 3/8 INCH OVERALL LENGTH 3/4 TO 2 INCH HEAD DIAMETER 3/4 TO 2 HEAD DIAMETER - FRACTIONAL WILLIAMS[R] BRAND HOOK DEPTH 1/8 INCH, HOOK THICKNESS 11/32 INCH
Datasheet
Description
INDUSTRIAL BLACK FINISH 5 3/8 INCH OVERALL LENGTH 3/4 TO 2 INCH HEAD DIAMETER 3/4 TO 2 HEAD DIAMETER - FRACTIONAL WILLIAMS[R] BRAND HOOK DEPTH 1/8 INCH, HOOK THICKNESS 11/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Wrench - 471 - Snap-on Industrial Brands
Kenosha, WI, USA
Pin Wrench
471
Pin Wrench 471
INDUSTRIAL BLACK FINISH 5 3/8 INCH OVERALL LENGTH 3/4 TO 2 INCH HEAD DIAMETER 3/4 TO 2 HEAD DIAMETER - FRACTIONAL WILLIAMS[R] BRAND HOOK DEPTH 1/8 INCH, HOOK THICKNESS 11/32 INCH
  • INDUSTRIAL BLACK FINISH
  • 5 3/8 INCH OVERALL LENGTH
  • 3/4 TO 2 INCH HEAD DIAMETER
  • 3/4 TO 2 HEAD DIAMETER - FRACTIONAL
  • WILLIAMS[R] BRAND
  • HOOK DEPTH 1/8 INCH, HOOK THICKNESS 11/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 471
Product Name Pin Wrench
Type Specialty/Other; Pin Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Quick Release Socket Wrench - Model 564QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 15.5 inch (394 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details