Snap-on Industrial Brands Box End Wrench 7038

Description
DOUBLE END ANGLE TYPE 16-3/32 INCH OVERALL LENGTH 1-1/8 SMALLER END SIZE - FRACTIONAL 1-3/16 LARGER END SIZE - FRACTIONAL 1.125 SMALLER END SIZE - DECIMAL 1.1875 LARGER END SIZE - DECIMAL 1-1/8 INCH SMALLER END SIZE 1-3/16 INCH LARGER END SIZE 11/16 INCH X 21/32 INCH HEAD THICKNESS 12 POINT(S) 10 DEG X 10 DEG OFFSET ANGLE SUPERTORQUE. BRAND SMALLER END OUTER DIAMETER 1-19/32 INCH LARGER END OUTER DIAMETER 1-11/16 INCH APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6 WEIGHT 1.8 LB COATING SATIN CHROME LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
DOUBLE END ANGLE TYPE 16-3/32 INCH OVERALL LENGTH 1-1/8 SMALLER END SIZE - FRACTIONAL 1-3/16 LARGER END SIZE - FRACTIONAL 1.125 SMALLER END SIZE - DECIMAL 1.1875 LARGER END SIZE - DECIMAL 1-1/8 INCH SMALLER END SIZE 1-3/16 INCH LARGER END SIZE 11/16 INCH X 21/32 INCH HEAD THICKNESS 12 POINT(S) 10 DEG X 10 DEG OFFSET ANGLE SUPERTORQUE. BRAND SMALLER END OUTER DIAMETER 1-19/32 INCH LARGER END OUTER DIAMETER 1-11/16 INCH APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6 WEIGHT 1.8 LB COATING SATIN CHROME LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - 7038 - Snap-on Industrial Brands
Kenosha, WI, USA
Box End Wrench
7038
Box End Wrench 7038
DOUBLE END ANGLE TYPE 16-3/32 INCH OVERALL LENGTH 1-1/8 SMALLER END SIZE - FRACTIONAL 1-3/16 LARGER END SIZE - FRACTIONAL 1.125 SMALLER END SIZE - DECIMAL 1.1875 LARGER END SIZE - DECIMAL 1-1/8 INCH SMALLER END SIZE 1-3/16 INCH LARGER END SIZE 11/16 INCH X 21/32 INCH HEAD THICKNESS 12 POINT(S) 10 DEG X 10 DEG OFFSET ANGLE SUPERTORQUE. BRAND SMALLER END OUTER DIAMETER 1-19/32 INCH LARGER END OUTER DIAMETER 1-11/16 INCH APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6 WEIGHT 1.8 LB COATING SATIN CHROME LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END ANGLE TYPE
  • 16-3/32 INCH OVERALL LENGTH
  • 1-1/8 SMALLER END SIZE - FRACTIONAL
  • 1-3/16 LARGER END SIZE - FRACTIONAL
  • 1.125 SMALLER END SIZE - DECIMAL
  • 1.1875 LARGER END SIZE - DECIMAL
  • 1-1/8 INCH SMALLER END SIZE
  • 1-3/16 INCH LARGER END SIZE
  • 11/16 INCH X 21/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 10 DEG X 10 DEG OFFSET ANGLE
  • SUPERTORQUE. BRAND
  • SMALLER END OUTER DIAMETER 1-19/32 INCH
  • LARGER END OUTER DIAMETER 1-11/16 INCH
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6
  • WEIGHT 1.8 LB
  • COATING SATIN CHROME
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 7038
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details