Snap-on Industrial Brands Ratcheting Box End Wrench RBM-1921

Description
DOUBLE END, STRAIGHT TYPE 8-1/4 INCH OVERALL LENGTH 19 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 19 MM SMALLER END SIZE 21 MM LARGER END SIZE WILLIAMS. BRAND NUMBER OF POINTS 12 HEAD DIAMETER 1-13/32 INCH SMALLER END X 1-9/16 INCH LARGER END WEIGHT 0.5 LB COATING CHROME FINISH HEAD SIZE 1/2 INCH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM RBM MODEL
Datasheet
Description
DOUBLE END, STRAIGHT TYPE 8-1/4 INCH OVERALL LENGTH 19 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 19 MM SMALLER END SIZE 21 MM LARGER END SIZE WILLIAMS. BRAND NUMBER OF POINTS 12 HEAD DIAMETER 1-13/32 INCH SMALLER END X 1-9/16 INCH LARGER END WEIGHT 0.5 LB COATING CHROME FINISH HEAD SIZE 1/2 INCH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM RBM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - RBM-1921 - Snap-on Industrial Brands
Kenosha, WI, USA
Ratcheting Box End Wrench
RBM-1921
Ratcheting Box End Wrench RBM-1921
DOUBLE END, STRAIGHT TYPE 8-1/4 INCH OVERALL LENGTH 19 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 19 MM SMALLER END SIZE 21 MM LARGER END SIZE WILLIAMS. BRAND NUMBER OF POINTS 12 HEAD DIAMETER 1-13/32 INCH SMALLER END X 1-9/16 INCH LARGER END WEIGHT 0.5 LB COATING CHROME FINISH HEAD SIZE 1/2 INCH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM RBM MODEL
  • DOUBLE END, STRAIGHT TYPE
  • 8-1/4 INCH OVERALL LENGTH
  • 19 SMALLER END SIZE IN MM
  • 21 LARGER END SIZE IN MM
  • 19 MM SMALLER END SIZE
  • 21 MM LARGER END SIZE
  • WILLIAMS. BRAND
  • NUMBER OF POINTS 12
  • HEAD DIAMETER 1-13/32 INCH SMALLER END X 1-9/16 INCH LARGER END
  • WEIGHT 0.5 LB
  • COATING CHROME FINISH
  • HEAD SIZE 1/2 INCH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
  • RBM MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number RBM-1921
Product Name Ratcheting Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details