Snap-on Industrial Brands Adjustable Wrench AP-15A

Description
MEASUREMENT SCALE TYPE 15 INCH OVERALL LENGTH 1 11/16 INCH MAX. JAW CAPACITY 1.6875 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAD THICKNESS 51/64 INCH
Datasheet
Description
MEASUREMENT SCALE TYPE 15 INCH OVERALL LENGTH 1 11/16 INCH MAX. JAW CAPACITY 1.6875 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAD THICKNESS 51/64 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - AP-15A - Snap-on Industrial Brands
Kenosha, WI, USA
Adjustable Wrench
AP-15A
Adjustable Wrench AP-15A
MEASUREMENT SCALE TYPE 15 INCH OVERALL LENGTH 1 11/16 INCH MAX. JAW CAPACITY 1.6875 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAD THICKNESS 51/64 INCH
  • MEASUREMENT SCALE TYPE
  • 15 INCH OVERALL LENGTH
  • 1 11/16 INCH MAX. JAW CAPACITY
  • 1.6875 MAX. JAW CAPACITY - FRACTIONAL
  • WILLIAMS[R] BRAND
  • HEAD THICKNESS 51/64 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number AP-15A
Product Name Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Double Shot Plus - 8D - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 12.25 inch (311 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details