Snap-on Industrial Brands Torque Wrench 752MFRMH

Description
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 16 INCH OVERALL LENGTH 5 TO 75 LB-FT, 10.2 TO 98.3 N-M TORQUE RATING 0.5 LB-FT, 0.7 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet
Description
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 16 INCH OVERALL LENGTH 5 TO 75 LB-FT, 10.2 TO 98.3 N-M TORQUE RATING 0.5 LB-FT, 0.7 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 752MFRMH - Snap-on Industrial Brands
Kenosha, WI, USA
Torque Wrench
752MFRMH
Torque Wrench 752MFRMH
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 16 INCH OVERALL LENGTH 5 TO 75 LB-FT, 10.2 TO 98.3 N-M TORQUE RATING 0.5 LB-FT, 0.7 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE
  • MICROMETER ADJUSTABLE, DUAL SCALE TYPE
  • 16 INCH OVERALL LENGTH
  • 5 TO 75 LB-FT, 10.2 TO 98.3 N-M TORQUE RATING
  • 0.5 LB-FT, 0.7 N-M GRADUATION
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 752MFRMH
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Torque Wrenches - 1750849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.5000 inch (12.7 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details