Snap-on Industrial Brands Open End Wrench 3714

Description
DOUBLE END TYPE 5 INCH OVERALL LENGTH 0.4375 SMALLER END SIZE - FRACTIONAL 0.4375 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 7/32 INCH HEAD THICKNESS 15 DEG, 60 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.39 HEAD DIAMETER 7/8 INCH
Datasheet
Description
DOUBLE END TYPE 5 INCH OVERALL LENGTH 0.4375 SMALLER END SIZE - FRACTIONAL 0.4375 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 7/32 INCH HEAD THICKNESS 15 DEG, 60 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.39 HEAD DIAMETER 7/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3714 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
3714
Open End Wrench 3714
DOUBLE END TYPE 5 INCH OVERALL LENGTH 0.4375 SMALLER END SIZE - FRACTIONAL 0.4375 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 7/32 INCH HEAD THICKNESS 15 DEG, 60 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.39 HEAD DIAMETER 7/8 INCH
  • DOUBLE END TYPE
  • 5 INCH OVERALL LENGTH
  • 0.4375 SMALLER END SIZE - FRACTIONAL
  • 0.4375 LARGER END SIZE - FRACTIONAL
  • 7/16 INCH SMALLER END SIZE
  • 7/16 INCH LARGER END SIZE
  • 7/32 INCH HEAD THICKNESS
  • 15 DEG, 60 DEG OFFSET ANGLE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.39
  • HEAD DIAMETER 7/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 3714
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Quad Square Distribution Linemans Wrench - 8D4T1 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13.25 inch (337 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details