Snap-on Industrial Brands Ratcheting Box End Wrench RBM-30

Description
SINGLE END, STRAIGHT TYPE 12 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 30 MM SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12 SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END, STRAIGHT TYPE 12 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 30 MM SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12 SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - RBM-30 - Snap-on Industrial Brands
Kenosha, WI, USA
Ratcheting Box End Wrench
RBM-30
Ratcheting Box End Wrench RBM-30
SINGLE END, STRAIGHT TYPE 12 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 30 MM SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12 SMALLER END SIZE IN MM - UOM MM
  • SINGLE END, STRAIGHT TYPE
  • 12 INCH OVERALL LENGTH
  • 30 SMALLER END SIZE IN MM
  • 30 MM SMALLER END SIZE
  • WILLIAMS[R] BRAND
  • NUMBER OF POINTS 12
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number RBM-30
Product Name Ratcheting Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details