Snap-on Industrial Brands Open End Wrench 3564

Description
SINGLE END TYPE 8 1/2 INCH OVERALL LENGTH 2 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD GGG-W-636E HEAD DIAMETER 3 1/2 INCH
Datasheet
Description
SINGLE END TYPE 8 1/2 INCH OVERALL LENGTH 2 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD GGG-W-636E HEAD DIAMETER 3 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3564 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
3564
Open End Wrench 3564
SINGLE END TYPE 8 1/2 INCH OVERALL LENGTH 2 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD GGG-W-636E HEAD DIAMETER 3 1/2 INCH
  • SINGLE END TYPE
  • 8 1/2 INCH OVERALL LENGTH
  • 2 INCH SMALLER END SIZE
  • 5/16 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD GGG-W-636E
  • HEAD DIAMETER 3 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 3564
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Double Handle Ratcheting Hydrant Wrench - Model 252-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 32.5 inch (825 mm)
View Details