Snap-on Industrial Brands Open End Wrench EWM-0607

Description
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 3-27/32 INCH OVERALL LENGTH 6 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 6 MM SMALLER END SIZE 7 MM LARGER END SIZE 5/32 INCH HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B 107.9M SMALLER END HEAD WIDTH 17/32 INCH LARGER END HEAD WIDTH 5/8 INCH WEIGHT 0.05 LB COATING SATIN CHROME FINISH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM EWM MODEL
Datasheet
Description
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 3-27/32 INCH OVERALL LENGTH 6 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 6 MM SMALLER END SIZE 7 MM LARGER END SIZE 5/32 INCH HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B 107.9M SMALLER END HEAD WIDTH 17/32 INCH LARGER END HEAD WIDTH 5/8 INCH WEIGHT 0.05 LB COATING SATIN CHROME FINISH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM EWM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - EWM-0607 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
EWM-0607
Open End Wrench EWM-0607
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 3-27/32 INCH OVERALL LENGTH 6 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 6 MM SMALLER END SIZE 7 MM LARGER END SIZE 5/32 INCH HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B 107.9M SMALLER END HEAD WIDTH 17/32 INCH LARGER END HEAD WIDTH 5/8 INCH WEIGHT 0.05 LB COATING SATIN CHROME FINISH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM EWM MODEL
  • DOUBLE END, ANGLE TYPE
  • FORGED HEAT TREATED STEEL MATERIAL
  • 3-27/32 INCH OVERALL LENGTH
  • 6 SMALLER END SIZE IN MM
  • 7 LARGER END SIZE IN MM
  • 6 MM SMALLER END SIZE
  • 7 MM LARGER END SIZE
  • 5/32 INCH HEAD THICKNESS
  • 15 DEG X 15 DEG OFFSET ANGLE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B 107.9M
  • SMALLER END HEAD WIDTH 17/32 INCH
  • LARGER END HEAD WIDTH 5/8 INCH
  • WEIGHT 0.05 LB
  • COATING SATIN CHROME FINISH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
  • EWM MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number EWM-0607
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details