Snap-on Industrial Brands Ratchet Wrench 6520800

Description
CHROME VANADIUM STEEL MATERIAL 8 1/4 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 0.375 DRIVE SIZE - FRACTIONAL BAHCO[R] BRAND WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
Datasheet
Description
CHROME VANADIUM STEEL MATERIAL 8 1/4 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 0.375 DRIVE SIZE - FRACTIONAL BAHCO[R] BRAND WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratchet Wrench - 6520800 - Snap-on Industrial Brands
Kenosha, WI, USA
Ratchet Wrench
6520800
Ratchet Wrench 6520800
CHROME VANADIUM STEEL MATERIAL 8 1/4 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 0.375 DRIVE SIZE - FRACTIONAL BAHCO[R] BRAND WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
  • CHROME VANADIUM STEEL MATERIAL
  • 8 1/4 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE SIZE
  • 0.375 DRIVE SIZE - FRACTIONAL
  • BAHCO[R] BRAND
  • WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 6520800
Product Name Ratchet Wrench
Type Specialty/Other; Ratchet Wrench
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details