U.S. Plastic Corporation Tyvek Elastic Waist Pants 32021

Description
DuPont Tyvek is a unique, non-woven material made of high-density polyethylene filaments that are spunbonded together by heat and pressure. DuPont Tyvek is the garment of choice for dust and dirt cleanup, asbestos removal, lead abatement, paint spraying, light splash, maintenance, general cleanup, and clean-room tasks. Tyvek holds out 97% of asbestos, 99% of bacteria and 98% of ambient particles. Tear-, puncture-, and penetration-resistan t Lightweight and breathable Chemically and biologically inert Garment meets ANSI Standard 101-1996 sizing standard
Description
DuPont Tyvek is a unique, non-woven material made of high-density polyethylene filaments that are spunbonded together by heat and pressure. DuPont Tyvek is the garment of choice for dust and dirt cleanup, asbestos removal, lead abatement, paint spraying, light splash, maintenance, general cleanup, and clean-room tasks. Tyvek holds out 97% of asbestos, 99% of bacteria and 98% of ambient particles. Tear-, puncture-, and penetration-resistan t Lightweight and breathable Chemically and biologically inert Garment meets ANSI Standard 101-1996 sizing standard

Suppliers

Company
Product
Description
Supplier Links
Tyvek Elastic Waist Pants - 32021 - U.S. Plastic Corporation
Lima, OH, USA
Tyvek Elastic Waist Pants
32021
Tyvek Elastic Waist Pants 32021
DuPont Tyvek is a unique, non-woven material made of high-density polyethylene filaments that are spunbonded together by heat and pressure. DuPont Tyvek is the garment of choice for dust and dirt cleanup, asbestos removal, lead abatement, paint spraying, light splash, maintenance, general cleanup, and clean-room tasks. Tyvek holds out 97% of asbestos, 99% of bacteria and 98% of ambient particles. Tear-, puncture-, and penetration-resistan t Lightweight and breathable Chemically and biologically inert Garment meets ANSI Standard 101-1996 sizing standard

DuPont Tyvek is a unique, non-woven material made of high-density polyethylene filaments that are spunbonded together by heat and pressure. DuPont Tyvek is the garment of choice for dust and dirt cleanup, asbestos removal, lead abatement, paint spraying, light splash, maintenance, general cleanup, and clean-room tasks. Tyvek holds out 97% of asbestos, 99% of bacteria and 98% of ambient particles.

  • Tear-, puncture-, and penetration-resistant
  • Lightweight and breathable
  • Chemically and biologically inert
  • Garment meets ANSI Standard 101-1996 sizing standard
Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Safety Clothing
Product Number 32021
Product Name Tyvek Elastic Waist Pants
Clothing Type Pants
Unlock Full Specs
to access all available technical data

Similar Products

Hi Vis Jackets - 103288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Westek Short Fingered Leather Gloves - TC-GLOVE - Westek Electronics, Inc.
Specs
Clothing Type Gloves
Application Abrasion Resistant
Material Leather
View Details