DuPont Tyvek is a unique, non-woven material made of high-density polyethylene filaments that are spunbonded together by heat and pressure. DuPont Tyvek is the garment of choice for dust and dirt cleanup, asbestos removal, lead abatement, paint spraying, light splash, maintenance, general cleanup, and clean-room tasks. Tyvek holds out 97% of asbestos, 99% of bacteria and 98% of ambient particles.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 32028 |
| Product Name | Tyvek Coverall with Straight Wrists and Ankles |
| Clothing Type | Coveralls/Body Suit |