U.S. Plastic Corporation Tyvek Coverall Zipper Front, Hood, Elastic Wrist and Ankles 32055

Description
DuPont Tyvek is a unique, non-woven material made of high-density polyethylene filaments that are spunbonded together by heat and pressure. DuPont Tyvek is the garment of choice for dust and dirt cleanup, asbestos removal, lead abatement, paint spraying, light splash, maintenance, general cleanup, and clean-room tasks. Tyvek holds out 97% of asbestos, 99% of bacteria and 98% of ambient particles. Tear-, puncture-, and penetration-resistan t Lightweight and breathable Chemically and biologically inert Garment meets ANSI Standard 101-1996 sizing standard
Description
DuPont Tyvek is a unique, non-woven material made of high-density polyethylene filaments that are spunbonded together by heat and pressure. DuPont Tyvek is the garment of choice for dust and dirt cleanup, asbestos removal, lead abatement, paint spraying, light splash, maintenance, general cleanup, and clean-room tasks. Tyvek holds out 97% of asbestos, 99% of bacteria and 98% of ambient particles. Tear-, puncture-, and penetration-resistan t Lightweight and breathable Chemically and biologically inert Garment meets ANSI Standard 101-1996 sizing standard

Suppliers

Company
Product
Description
Supplier Links
Tyvek Coverall Zipper Front, Hood, Elastic Wrist and Ankles - 32055 - U.S. Plastic Corporation
Lima, OH, USA
Tyvek Coverall Zipper Front, Hood, Elastic Wrist and Ankles
32055
Tyvek Coverall Zipper Front, Hood, Elastic Wrist and Ankles 32055
DuPont Tyvek is a unique, non-woven material made of high-density polyethylene filaments that are spunbonded together by heat and pressure. DuPont Tyvek is the garment of choice for dust and dirt cleanup, asbestos removal, lead abatement, paint spraying, light splash, maintenance, general cleanup, and clean-room tasks. Tyvek holds out 97% of asbestos, 99% of bacteria and 98% of ambient particles. Tear-, puncture-, and penetration-resistan t Lightweight and breathable Chemically and biologically inert Garment meets ANSI Standard 101-1996 sizing standard

DuPont Tyvek is a unique, non-woven material made of high-density polyethylene filaments that are spunbonded together by heat and pressure. DuPont Tyvek is the garment of choice for dust and dirt cleanup, asbestos removal, lead abatement, paint spraying, light splash, maintenance, general cleanup, and clean-room tasks. Tyvek holds out 97% of asbestos, 99% of bacteria and 98% of ambient particles.

  • Tear-, puncture-, and penetration-resistant
  • Lightweight and breathable
  • Chemically and biologically inert
  • Garment meets ANSI Standard 101-1996 sizing standard
Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Safety Clothing
Product Number 32055
Product Name Tyvek Coverall Zipper Front, Hood, Elastic Wrist and Ankles
Clothing Type Coveralls/Body Suit
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 103289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details