DigiKey Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| 1:1.5 C&W XFMR, DC - 2300 MHZ | |
| 1:1.5 C&W XFMR, DC - 2500 MHZ | |
| 5A 100:1 Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line) | |
| BROADBAND HIGH-PERFORMANCE, 50 U | |
| CURRENT SENSE TRANSFORMER | |
| GATE & SIGNAL X-COIL TRANSFORMER | |
| PWR XFMR LAMINATED 1500VA CHAS | |
| PWR XFMR LAMINATED 2000VA CHAS | |
| PWR XFMR LAMINATED 3000VA CHAS | |
| PWR XFMR LAMINATED 5000VA CHAS | |
| SMT GATE & SIGNAL TRANSFORMER | |
| XFRMR NON-ISOL 347V/480V 300VA | |
| XFRMR NON-ISOL 347V/480V 450VA |
| << Prev |