DigiKey Datasheets for Transformers

Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more

Page: 1 10 17 18 19 20 21 22 23 24 25 26 27
Product Name Notes
10G SMD ISOLATION MODULE
120V 50/60Hz out:24V@40VA QC
BALUN 1.805GHZ ~ 1.99GHZ
BALUN 2.15GHZ ~ 3.6GHZ 1:1
BALUN 2.15GHZ ~ 3.6GHZ 1:2
BALUN 2.3GHZ ~ 2.69GHZ
BALUN 2.3GHZ ~ 2.6GHZ 1:4
BALUN 2.4GHZ ~ 7.125GHZ 1:2
BALUN 3.1GHZ ~ 4.2GHZ 1:1
BALUN 500MHZ ~ 2.7GHZ 1:2
BALUN 5GHZ ~ 5.8GHZ 1:4
BALUN 729MHZ ~ 821MHZ
BALUN 7GHZ ~ 13GHZ
BALUN 8GHZ ~ 13GHZ
DIL ISOLATION MODULE
ISO MOD 10/00 DUAL POE 0.35A 24P
ISO MOD 10/00 DUAL POE 0.35A
ISO MOD 10/100 1.25C:1C 16P SMD
ISO MOD 10/100 1.25C:1C X-TEMP 1
ISO MOD 10/100 1.41C:1C 16P SMD
ISO MOD 10/100 16P SMD T/R
ISO MOD 10/100 16P SMD
ISO MOD 10/100 1C:1.41C 16P SMD
ISO MOD 10/100 2C:1C X-TEMP 16P
ISO MOD 10/100 2CT:1CT 16P SMD T
ISO MOD 10/100 2CT:1CT 16P SMD
ISO MOD 10/100 AEC X-TEMP 16P S
ISO MOD 10/100 AEC X-TEMP
ISO MOD 10/100 DUAL 2C:1C 40P SM
ISO MOD 10/100 DUAL 40P SMD T/R
ISO MOD 10/100 DUAL 40P SMD
ISO MOD 10/100 LOWPRFL 16P SMD T
ISO MOD 10/100 LOWPRFL 16P SMD
ISO MOD 10/100 POE 0.35A 16P SMD
ISO MOD 10/100 POE 0.35A SMD
ISO MOD 10/100 POE 0.35A X-TEMP
ISO MOD 10/100 POE 0.6A X-TEMP 1
ISO MOD 10/100 POE 0.6A X-TEMP
ISO MOD 10/100 QUAD 40P SMD T/R
ISO MOD 10/100 QUAD 40P SMD
ISO MOD 10/100 QUAD POE 0.35A 48
ISO MOD 10/100 QUAD POE 0.35A
ISO MOD 10/100 QUAD X-TEMP 40P S
ISO MOD 10/100 X-TEMP 16P SMD T/
ISO MOD 10/100 X-TEMP 16P SMD
ISO MOD 10/100 X-TEMP SMD
ISO MOD 100BASE-T1 SPE 6P SMD
ISO MOD 100BASE-T1 SPE X-TEMP 8P
ISO MOD 10BASE-T 1C:1C 16P SMD T
ISO MOD 10BASE-T 1C:1C 16P SMD
ISO MOD 10BASE-T 1C:1C LOWPROF 1
ISO MOD 10BASE-T 1C:1C LOWPROF
ISO MOD 10BASE-T 1C:1C X-TEMP 16
ISO MOD 10BASE-T 1C:1C X-TEMP
ISO MOD 10BASE-T 2C:1C 16P THT
ISO MOD 10BASE-T 4CH 1:1 16P SMD
ISO MOD 10BASE-T1 SPE 3KV 8P SMD
ISO MOD 10G 24P SMD T/R
ISO MOD 10G 24P SMD
ISO MOD 10G 5CH 24P SMD T/R
ISO MOD 10G 5CH 24P SMD
ISO MOD 10G POE 0.35A 24P SMD T/
ISO MOD 10G POE 0.35A 24P SMD
ISO MOD 10G POE 0.45A 24P SMD T/
ISO MOD 10G POE 0.45A 24P SMD
ISO MOD 10G POE 0.6A 24P SMD T/R
ISO MOD 10G POE 0.6A 24P SMD
ISO MOD 10G POE 0.6A X-TEMP 24P
ISO MOD 10G POE 1A 24P SMD T/R
ISO MOD 10G POE 1A 24P SMD
ISO MOD 10G POE 1A X-TEMP 24P SM
ISO MOD 10G X-TEMP 24P SMD T/R
ISO MOD 10G X-TEMP 24P SMD
ISO MOD 64KB 1:2C 6P SMD T/R
ISO MOD 64KB 2CH 1:2C 12P SMD T/
ISO MOD AUDIO 1:1 X-TEMP 16P SMD
ISO MOD AUDIO 1:1 X-TEMP 6P SMD
ISO MOD AUI 100UH 3CH 16P SMD T/
ISO MOD AUI 100UH 3CH 16P SMD
ISO MOD AUI 3CH 16P SMD T/R
ISO MOD AUI 3CH 16P SMD
ISO MOD AUI 75UH 16P THT
ISO MOD AUI 75UH 3CH 16P SMD T/R
ISO MOD AUI 75UH 3CH 16P SMD
ISO MOD AUI 75UH 3CH LP 16P SMD
ISO MOD DATA INTF 1:1:1:1 8P THT
ISO MOD FBR 1CH 15UH 6P SMD T/R
ISO MOD FBR 1CH 15UH 6P SMD
ISO MOD FBR 1CH 7.5UH 6P SMD
ISO MOD FBR 2CH 15UH 16P SMD
ISO MOD FBR 2CH 3.75UH 16P SMD T
ISO MOD FBR 2CH 3.75UH 16P SMD
ISO MOD FBR 2CH 30UH 16P SMD T/R
ISO MOD FBR 2CH 30UH 16P SMD
ISO MOD FBR 2CH 7.5UH 16P SMD T/
ISO MOD FBR 2CH 7.5UH 16P SMD
ISO MOD MAX845 1C:1.33C X-TEMP 6
ISO MOD MAX845 2C:1C X-TEMP 6P T
ISO MOD MAX845 4C:3C X-TEMP 6P T
ISO MOD MAX845 8C:3C X-TEMP 6P T
ISO MOD MOST AEC 16P SMD T/R
ISO MOD MOST AEC 16P SMD
ISO MOD RF 1CH 0.25W 6P SMD T/R
ISO MOD RF 1CH 0.25W 6P SMD
ISO MOD RF 1CH 1C:1C X-TEMP 6P S
ISO MOD RF 2CH 1C:1C X-TEMP 16P
ISO MOD T1 1:1 6P SMD T/R
ISO MOD T1 1:1 6P SMD
ISO MOD T1 1:1.36C 6P THT
ISO MOD T1 1:1:1 6P THT
ISO MOD T1 1:2CT 6P THT
ISO MOD T1 1C:1 6P SMD T/R
ISO MOD T1 1C:1 6P SMD
ISO MOD T1 1C:1 X-TEMP 6P SMD T/
ISO MOD T1 1C:1 X-TEMP 6P SMD
ISO MOD T1 1C:2C 16P SMD T/R
ISO MOD T1 1C:2C 16P SMD
ISO MOD T1 1C:2C 6P SMD T/R
ISO MOD T1 1C:2C 6P SMD
ISO MOD T1 1C:2C X-TEMP 16P SMD
ISO MOD T1 1C:2C X-TEMP 6P SMD T
ISO MOD T1 1C:2C X-TEMP 6P SMD
ISO MOD T1 1C:3C 6P THT
ISO MOD T1 1CH 1C:1C X-TEMP 6P S
ISO MOD T1 2CH 1C:1C X-TEMP 12P
ISO MOD T1 4CH 1:2 20P SMD T/R
ISO MOD T1 4CH 1:2 20P SMD
ISO MOD T1 4CH 1:2C 20P SMD T/R
ISO MOD T1 4CH 1:2C 20P SMD
ISO MOD T1 8CH 1:2 40P SMD T/R
ISO MOD T1 8CH 1:2 40P SMD
ISO MOD T1 8CH 1:2 X-TEMP 32P SM
ISO MOD T1 8CH 32P SMD T/R
ISO MOD T1 8CH 32P SMD
ISO MOD T1 DUAL 1C:2C X-TEMP 24P
ISO MOD T1 DUAL 1C:2C X-TEMP
ISO MOD T3 12CH 1:1 48P SMD
ISO MOD T3 1:2C 6P SMD T/R
ISO MOD T3 1:2C 6P SMD
ISO MOD T3 1CH 1:1 6P SMD T/R
ISO MOD T3 1CH 1:1 6P SMD
ISO MOD T3 1CH 1C:1C X-TEMP 6P S
ISO MOD T3 2CH 1:1 16P SMD T/R
ISO MOD T3 2CH 1:1 16P SMD
PWR XFMR LAMINATED 40VA CHAS MT
PWR XFMR LAMINATED 50VA CHAS MT
PWR XFMR TOROIDAL 25VA CHAS MT
RF Balun 1.7GHz ~ 2.7GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
RF Balun 2.1GHz ~ 2.7GHz 1:2 0603 (1608 Metric), 6 PC Pad
RF Balun 2.3GHz ~ 2.69GHz 50 / 100Ohm 0202 (0505 Metric), 4 PC Pad
RF Balun 2.3GHz ~ 3GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
RF Balun 3.1GHz ~ 6GHz 1:2 0603 (1608 Metric), 6 PC Pad
RF Balun 3.2GHz ~ 6GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
RF Balun 3.3GHz ~ 3.9GHz 1:2 0603 (1608 Metric), 6 PC Pad
RF Balun 3.3GHz ~ 3.9GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
RF Balun 4.9GHz ~ 5.875GHz 1:2 0603 (1608 Metric), 6 PC Pad
RF Balun 5.5GHz ~ 7.2GHz 50 / 100Ohm 0603 (1608 Metric), 6 PC Pad
RF Balun 700MHz ~ 2.7GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
SMD ISOLATION MODULE

<< Prev Next >>