Quarktwin Technology Ltd. Datasheets for Buffer Amplifiers
Buffer amplifiers have unity gain. They are used to match impedances between two devices, or as isolators.
Buffer Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| Amplifier Circuit 20-CLCC (8.89x8.89) | |
| Amplifier Circuit | |
| Buffer Amplifier 1 Circuit 20-PLCC (9x9) | |
| Buffer Amplifier 1 Circuit 8-PDIP | |
| Buffer Amplifier 1 Circuit 8-SOIC | |
| Buffer Amplifier 2 Circuit 8-PDIP | |
| Buffer Amplifier 4 Circuit 14-PDIP | |
| Buffer Amplifier 4 Circuit 14-SOIC | |
| CMOS Amplifier 1 Circuit 5-CMPAK | |
| CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5 | |
| CMOS Amplifier 2 Circuit 8-MMPAK | |
| CMOS Amplifier 2 Circuit 8-TSSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8 | |
| CMOS Amplifier 4 Circuit 14-TSSOP | |
| Current Feedback Amplifier 1 Circuit 8-PDIP | |
| Current Feedback Amplifier 1 Circuit 8-SOIC | |
| Current Feedback Amplifier 2 Circuit 16-SOIC | |
| Current Feedback Amplifier 3 Circuit 14-SOIC | |
| Current Feedback Amplifier 4 Circuit 14-SOIC | |
| Current Sense Amplifier 1 Circuit 8-DIP Gull Wing | |
| Current Sense Amplifier 1 Circuit 8-DIP | |
| General Purpose Amplifier 1 Circuit 14-PDIP | |
| General Purpose Amplifier 1 Circuit 14-SOIC | |
| General Purpose Amplifier 1 Circuit 20-CLCC (8.89x8.89) | |
| General Purpose Amplifier 1 Circuit 20-PLCC (9x9) | |
| General Purpose Amplifier 1 Circuit 5-MPAK | |
| General Purpose Amplifier 1 Circuit 8-CERDIP | |
| General Purpose Amplifier 1 Circuit 8-PDIP | |
| General Purpose Amplifier 1 Circuit 8-SOIC | |
| General Purpose Amplifier 1 Circuit SC-88A | |
| General Purpose Amplifier 1 Circuit TO-99-8 | |
| General Purpose Amplifier 2 Circuit 43-VQFN (7x7) | |
| General Purpose Amplifier 2 Circuit 8-MSOP | |
| General Purpose Amplifier 2 Circuit 8-PDIP | |
| General Purpose Amplifier 2 Circuit 8-PSOP | |
| General Purpose Amplifier 2 Circuit 8-SOIC | |
| General Purpose Amplifier 2 Circuit 8-TSSOP | |
| General Purpose Amplifier 2 Circuit TO-99-8 | |
| General Purpose Amplifier 32 Circuit 100-MQFP (20x14) | |
| General Purpose Amplifier 4 Circuit 14-CDIP | |
| General Purpose Amplifier 4 Circuit 14-PDIP | |
| General Purpose Amplifier 4 Circuit 14-PSOP | |
| General Purpose Amplifier 4 Circuit 16-PDIP | |
| General Purpose Amplifier 4 Circuit 16-SOIC | |
| General Purpose Amplifier 4 Circuit 20-CLCC (8.89x8.89) | |
| General Purpose Amplifier 4 Circuit 24-TSSOP | |
| Isolation Amplifier 1 Circuit 16-SO | |
| Isolation Amplifier 1 Circuit 8-DIP Gull Wing | |
| Isolation Amplifier 1 Circuit 8-DIP | |
| Isolation Amplifier 1 Circuit Differential 8-DIP Gull Wing | |
| Isolation Amplifier 1 Circuit Differential 8-DIP | |
| Isolation Amplifier 1 Circuit Differential 8-SMD Butt Joint | |
| Sample and Hold Amplifier 1 Circuit 14-CERDIP | |
| Sample and Hold Amplifier 1 Circuit 14-PDIP | |
| Sample and Hold Amplifier 1 Circuit 16-SOIC | |
| Sample and Hold Amplifier 1 Circuit 8-PDIP | |
| Sample and Hold Amplifier 1 Circuit 8-SOIC | |
| Sample and Hold Amplifier 1 Circuit | |
| Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5 | |
| Zero-Drift Amplifier 2 Circuit 14-CDIP | |
| Zero-Drift Amplifier 2 Circuit Die |
| << Prev | Next >> |