Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1630S04CMEL-E HA1630S04CMEL-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 775585-HA1630S04CMEL -E Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 4mV Family Name: HA1630S04 Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA Manufacturer Package: SC-88A Output Current per Channel: 5mA SR - Slew Rate: 2 V/μs GBP - Gain Bandwidth Product: 2.1MHz Dual Supply Voltage (±): 1.8 V ~ 5.5 V Alternative Parts (Cross-Reference): S-89120ANC-1A2-TFG; S-89120ANC-1A2-TFS; S-89110ANC-1A1-TF; S-89120ANC-1A2-TF; Introduction Date: February 28, 2006 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 775585-HA1630S04CMEL -E Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 4mV Family Name: HA1630S04 Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA Manufacturer Package: SC-88A Output Current per Channel: 5mA SR - Slew Rate: 2 V/μs GBP - Gain Bandwidth Product: 2.1MHz Dual Supply Voltage (±): 1.8 V ~ 5.5 V Alternative Parts (Cross-Reference): S-89120ANC-1A2-TFG; S-89120ANC-1A2-TFS; S-89110ANC-1A1-TF; S-89120ANC-1A2-TF; Introduction Date: February 28, 2006 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1630S04CMEL-E - 775585-HA1630S04CMEL-E - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1630S04CMEL-E
775585-HA1630S04CMEL-E
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1630S04CMEL-E 775585-HA1630S04CMEL-E
Manufacturer: Renesas Electronics America Win Source Part Number: 775585-HA1630S04CMEL -E Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 4mV Family Name: HA1630S04 Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA Manufacturer Package: SC-88A Output Current per Channel: 5mA SR - Slew Rate: 2 V/μs GBP - Gain Bandwidth Product: 2.1MHz Dual Supply Voltage (±): 1.8 V ~ 5.5 V Alternative Parts (Cross-Reference): S-89120ANC-1A2-TFG; S-89120ANC-1A2-TFS; S-89110ANC-1A1-TF; S-89120ANC-1A2-TF; Introduction Date: February 28, 2006 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 775585-HA1630S04CMEL-E
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 4mV
Family Name: HA1630S04
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA
Manufacturer Package: SC-88A
Output Current per Channel: 5mA
SR - Slew Rate: 2 V/μs
GBP - Gain Bandwidth Product: 2.1MHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V
Alternative Parts (Cross-Reference): S-89120ANC-1A2-TFG; S-89120ANC-1A2-TFS; S-89110ANC-1A1-TF; S-89120ANC-1A2-TF;
Introduction Date: February 28, 2006
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Operational Amplifier IC - 687-HA1630S04CMEL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-HA1630S04CMEL-E
Operational Amplifier IC 687-HA1630S04CMEL-E
IC OPAMP GP 1 CIRCUIT SC88A Product overview: HA1630S04CMEL-E from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1630S04CMEL-E can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT SC88A Product overview: HA1630S04CMEL-E from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1630S04CMEL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
HA1630S04CMEL-E
Operational Amplifiers - Op Amps HA1630S04CMEL-E
Operational Amplifiers - Op Amps Operational Amplifier

Operational Amplifiers - Op Amps Operational Amplifier

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - HA1630S04CMEL-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
HA1630S04CMEL-E
Instrumentation, OP Amps, Buffer Amps HA1630S04CMEL-E
General Purpose Amplifier 1 Circuit SC-88A

General Purpose Amplifier 1 Circuit SC-88A

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1630S04CMEL-E - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
HA1630S04CMEL-E
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps HA1630S04CMEL-E
IC OPAMP GP 1 CIRCUIT SC88A

IC OPAMP GP 1 CIRCUIT SC88A

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
HA1630S04CMEL-E
Integrated Circuits (ICs) - Linear - Amplifiers HA1630S04CMEL-E
IC OPAMP GP 1 CIRCUIT SC88A

IC OPAMP GP 1 CIRCUIT SC88A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 775585-HA1630S04CMEL-E 687-HA1630S04CMEL-E HA1630S04CMEL-E HA1630S04CMEL-E HA1630S04CMEL-E HA1630S04CMEL-E
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1630S04CMEL-E Operational Amplifier IC Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 0.2000 milliamps 0.2000 milliamps 0.2000 milliamps
VOS 4 millivolts 4 millivolts
IBIAS 1.00E-6 µA 1.00E-6 µA
GBW 2.1 MHz 2.1 MHz
Slew Rate 2 V/µs 2 V/µs 2 V/µs 2.00E-6 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD602JR-REEL7 - 859552-AD602JR-REEL7 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 16-SOIC
View Details