Win Source Part Number: 1012499-HFA1130IP
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
-3db Bandwidth: 850 MHz
Amplifier Type: Current Feedback
Slew Rate: 2300V/µs
Current - Input Bias: 25 µA
Voltage - Input Offset: 2 mV
Current - Supply: 21mA
Current - Output / Channel: 60 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Affected
Mfr: Intersil
Other Names: 2156-HFA1130IP-60001
Voltage - Supply Span (Min): 9 V
Voltage - Supply Span (Max): 11 V
Operational Amplifier, 1 Func, BIPolar, PDIP8
Operational Amplifier Product overview: HFA1130IP from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HFA1130IP can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit 8-SOIC
850MHZ, OUTPUT LIMITING, LOW DIS
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1012499-HFA1130IP | HFA1130IP | 687-HFA1130IP | HFA1130IP | HFA1130IP |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Source Current (IS) | 21 milliamps | 21 milliamps | |||
| VOS | 2 millivolts | 2 millivolts | |||
| IBIAS | 25 µA | 25 µA | |||
| Slew Rate | 2300 V/µs | 2300 V/µs | 0.0023 V/µs | ||
| Bandwidth | 850 MHz | 850 MHz |