HA1630D08MMEL-E is a dual CMOS operational amplifier designed for low power applications, featuring a typical supply current of 340 µA per channel and operating voltage range from 2.7 V to 5.5 V. This amplifier supports full swing outputs and is capable of driving loads of 600 ,Ѷ while maintaining stability with capacitive loads up to 400 pF. It has a low input offset voltage of 6 mV maximum and a very low input bias current of 1 pA typical, making it suitable for precision applications. The device is available in compact MMPAK-8 and TSSOP-8 packages, facilitating integration into portable devices and minimizing external noise interference. The input common voltage range includes ground, enhancing its versatility in various circuit designs.
IC CMOS 2 CIRCUIT 8MMPAK
CMOS Amplifier 2 Circuit 8-MMPAK
IC CMOS 2 CIRCUIT 8MMPAK
Operational Amplifiers - Op Amps High Drive Operational Amplifier
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | HA1630D08MMEL-E | HA1630D08MMEL-E | HA1630D08MMEL-E | HA1630D08MMEL-E |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Source Current (IS) | 0.3400 milliamps | 0.3400 milliamps | ||
| Standards | RoHS | |||
| VOS | 6 millivolts | |||
| IBIAS | 1.00E-6 µA | |||
| GBW | 1.5 MHz |