Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA2-2541-2 HA2-2541-2

Description
HA2-2541 - Operational Amplifier
Request a Quote Datasheet
Description
HA2-2541 - Operational Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HA2-2541-2 - Rochester Electronics
Newburyport, MA, United States
HA2-2541 - Operational Amplifier

HA2-2541 - Operational Amplifier

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA2-2541-2 - 919972-HA2-2541-2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA2-2541-2
919972-HA2-2541-2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA2-2541-2 919972-HA2-2541-2
Manufacturer: Rochester Electronics Win Source Part Number: 919972-HA2-2541-2 Operating Temperature Range: -55°C ~ 125°C (TA) Features: General Purpose Amplifier Circuit - TO-99-8 Package: Bulk Package: TO-99-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-99-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001

Manufacturer: Rochester Electronics
Win Source Part Number: 919972-HA2-2541-2
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: General Purpose Amplifier Circuit - TO-99-8
Package: Bulk
Package: TO-99-8 Metal Can
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: TO-99-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001

Buy Now
Operational Amplifier IC - 687-HA2-2541-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-HA2-2541-2
Operational Amplifier IC 687-HA2-2541-2
IC OPAMP GP 1 CIRCUIT TO99-8 Product overview: HA2-2541-2 from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA2-2541-2 can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT TO99-8 Product overview: HA2-2541-2 from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA2-2541-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA2-2541-2 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
HA2-2541-2
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps HA2-2541-2
IC OPAMP GP 1 CIRCUIT TO99-8

IC OPAMP GP 1 CIRCUIT TO99-8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - HA2-2541-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
HA2-2541-2
Instrumentation, OP Amps, Buffer Amps HA2-2541-2
General Purpose Amplifier 1 Circuit TO-99-8

General Purpose Amplifier 1 Circuit TO-99-8

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - HA2-2541-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
HA2-2541-2
Integrated Circuits (ICs) - Linear - Amplifiers HA2-2541-2
IC OPAMP GP 1 CIRCUIT TO99-8

IC OPAMP GP 1 CIRCUIT TO99-8

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number HA2-2541-2 919972-HA2-2541-2 687-HA2-2541-2 HA2-2541-2 HA2-2541-2 HA2-2541-2
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA2-2541-2 Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Package Type TO-8 TO-99-8 Bulk TO-99-8 Metal Can -55degC ~ 125degC (TA)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Slew Rate 250 V/µs 250 V/µs 2.50E-4 V/µs
Bandwidth 40 MHz
Source Current (IS) 29 milliamps 29 milliamps
Unlock Full Specs
to access all available technical data