0.058W, 1 CHANNEL, VIDEO AMPLIFIER, PDIP8, PLASTIC, DIP-8 Product overview: HFA1105IP from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.058W, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.058W, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HFA1105IP can be used for catalog matching and distributor lookup.
Manufacturer: Intersil Corporation
Win Source Part Number: 1180097-HFA1105IP
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, BIPolar, PDIP8
Current Feedback Amplifier 1 Circuit 8-PDIP
IC OPAMP CFA 1 CIRCUIT 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-HFA1105IP | 1180097-HFA1105IP | HFA1105IP | HFA1105IP | HFA1105IP |
| Product Name | 0.058W DIP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HFA1105IP | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 9 volts | ||||
| Package Type | DIP; PDIP; PDIP8 | DIP; 8-DIP (0.300\", 7.62mm) | 6 uA | ||
| Life Cycle Stage | Obsolete | Active | Active | ||
| Standards | RoHS | ||||
| Source Current (IS) | 5.8 milliamps |