Renesas Electronics Corporation Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps HA2-2500/883

Description
Operational Amplifier
Request a Quote Datasheet
Description
Operational Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HA2-2500/883 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier

Operational Amplifier

Supplier's Site Datasheet
Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Alternative Parts (Cross-Reference): Cross Manufacturer: Intersil Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps Series: Military, MIL-STD-883 Package: Bulk Product Status: Active Amplifier Type: General Purpose Slew Rate: 30V/µs Gain Bandwidth Product: 12 MHz

Alternative Parts (Cross-Reference): Cross
Manufacturer: Intersil
Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Series: Military, MIL-STD-883
Package: Bulk
Product Status: Active
Amplifier Type: General Purpose
Slew Rate: 30V/µs
Gain Bandwidth Product: 12 MHz

Buy Now Datasheet
Singapore, Singapore
12MHZ 25V Operational Amplifier IC
687-HA2-2500/883
12MHZ 25V Operational Amplifier IC 687-HA2-2500/883
OPAMP 12MHZ VFB 25V/US 8CAN /883 Product overview: HA2-2500/883 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHZ, 25V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12MHZ, 25V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA2-2500/883 can be used for catalog matching and distributor lookup.

OPAMP 12MHZ VFB 25V/US 8CAN /883 Product overview: HA2-2500/883 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHZ, 25V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12MHZ, 25V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA2-2500/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - HA2-2500/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
HA2-2500/883
Integrated Circuits (ICs) - Linear - Amplifiers HA2-2500/883
IC OPAMP GP 1 CIRCUIT TO99-8

IC OPAMP GP 1 CIRCUIT TO99-8

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - HA2-2500/883 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
HA2-2500/883
Instrumentation, OP Amps, Buffer Amps HA2-2500/883
IC OPAMP GP 1 CIRCUIT TO99-8

IC OPAMP GP 1 CIRCUIT TO99-8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - HA2-2500/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
HA2-2500/883
Instrumentation, OP Amps, Buffer Amps HA2-2500/883
General Purpose Amplifier 1 Circuit TO-99-8

General Purpose Amplifier 1 Circuit TO-99-8

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number HA2-2500/883 687-HA2-2500/883 HA2-2500/883 HA2-2500/883 HA2-2500/883
Product Name Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps 12MHZ 25V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Package Type TO-99 200 nA Through Hole TO-99-8 Metal Can
Life Cycle Stage Obsolete Active Active
GBW 12 MHz 12 MHz 12 MHz
Slew Rate 30 V/µs 3.00E-5 V/µs 30 V/µs 30 V/µs
Bandwidth 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD2722EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 2 milliamps
Slew Rate 2.8 V/µs
View Details
4 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602IDBVR - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
9 suppliers