Renesas Electronics Corporation Operational Amplifier IC HA17558ATEL-E

Description
IC OPAMP GP 2 CIRCUIT 8TSSOP Product overview: HA17558ATEL-E from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA17558ATEL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 2 CIRCUIT 8TSSOP Product overview: HA17558ATEL-E from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA17558ATEL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-HA17558ATEL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-HA17558ATEL-E
Operational Amplifier IC 687-HA17558ATEL-E
IC OPAMP GP 2 CIRCUIT 8TSSOP Product overview: HA17558ATEL-E from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA17558ATEL-E can be used for catalog matching and distributor lookup.

IC OPAMP GP 2 CIRCUIT 8TSSOP Product overview: HA17558ATEL-E from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA17558ATEL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 977548-HA17558ATEL-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
977548-HA17558ATEL-E
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 977548-HA17558ATEL-E
Win Source Part Number: 977548-HA17558ATEL-E Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 2V/µs Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-HA17558ATEL-E,R ENRNSHA17558ATEL-E RoHS Status: Not applicable

Win Source Part Number: 977548-HA17558ATEL-E
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2V/µs
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-HA17558ATEL-E,RENRNSHA17558ATEL-E
RoHS Status: Not applicable

Buy Now
 - HA17558ATEL-E - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2-Channel, 6000uV Offset-Max

Operational Amplifier, 2-Channel, 6000uV Offset-Max

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - HA17558ATEL-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
HA17558ATEL-E
Instrumentation, OP Amps, Buffer Amps HA17558ATEL-E
General Purpose Amplifier 2 Circuit 8-TSSOP

General Purpose Amplifier 2 Circuit 8-TSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA17558ATEL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
HA17558ATEL-E
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps HA17558ATEL-E
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-HA17558ATEL-E 977548-HA17558ATEL-E HA17558ATEL-E HA17558ATEL-E HA17558ATEL-E
Product Name Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Slew Rate 2 V/µs 2 V/µs 2 V/µs 2.00E-6 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2412904P - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP
Operating Range Audio Equipment
View Details
Analog - MTLT1006QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Comparators - AMC22C11DR - Quarktwin Technology Ltd.
Texas Instruments
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers