Manufacturer: Renesas Electronics America
Win Source Part Number: 873192-HA1630S02CMEL
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 1 Circuit - SC-88A
Package: Reel - TR
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Family Name: HA1630S
Categories: Integrated Circuits (ICs)
Case / Package: SC-88A
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC OPAMP GP 1 CIRCUIT SC88A Product overview: HA1630S02CMEL-E from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1630S02CMEL-E can be used for catalog matching and distributor lookup.
Operational Amplifiers
IC OPAMP GP 1 CIRCUIT SC88A
General Purpose Amplifier 1 Circuit SC-88A
IC OPAMP GP 1 CIRCUIT SC88A
Operational Amplifiers - Op Amps Operational Amplifier
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 873192-HA1630S02CMEL-E | 687-HA1630S02CMEL-E | HA1630S02CMEL-E | HA1630S02CMEL-E | HA1630S02CMEL-E | HA1630S02CMEL-E | HA1630S02CMEL-E |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1630S02CMEL-E | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SC-88A | Tape & Reel (TR) | CMPAK-5 | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | Surface Mount | ||
| Standards | RoHS | RoHS | RoHS | ||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | ||||
| Bandwidth | 0.6800 MHz |