Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA3-5142-5 HA3-5142-5

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1178558-HA3-5142-5 Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1178558-HA3-5142-5 Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA3-5142-5 - 1178558-HA3-5142-5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA3-5142-5
1178558-HA3-5142-5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA3-5142-5 1178558-HA3-5142-5
Manufacturer: Intersil Corporation Win Source Part Number: 1178558-HA3-5142-5 Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Intersil Corporation
Win Source Part Number: 1178558-HA3-5142-5
Manufacturer Homepage: www.intersil.com/cda/home
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
 - HA3-5142-5 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 8000uV Offset-Max, BIPolar, PDIP8

Operational Amplifier, 2 Func, 8000uV Offset-Max, BIPolar, PDIP8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - HA3-5142-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
HA3-5142-5
Integrated Circuits (ICs) - Linear - Amplifiers HA3-5142-5
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - HA3-5142-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
HA3-5142-5
Instrumentation, OP Amps, Buffer Amps HA3-5142-5
General Purpose Amplifier 2 Circuit 8-PDIP

General Purpose Amplifier 2 Circuit 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1178558-HA3-5142-5 HA3-5142-5 HA3-5142-5 HA3-5142-5
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA3-5142-5 Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Type DIP; PDIP; PDIP8 Through Hole DIP; 8-DIP (0.300\", 7.62mm)
Life Cycle Stage Obsolete Active Active
Supply Voltage (VS) 3 volts
Slew Rate 1.50E-6 V/µs 1.5 V/µs
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD611JH/+ - 859553-AD611JH/+ - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TO-99
View Details
2 suppliers
Analog - MTLT1012QH - Micross Components, Inc.
Micross Components, Inc.
View Details
INA129 Precision, Low Power Instrumentation Amplifiers - INA129UA/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
7 suppliers
Op Amps - 1698207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type Dmp
Number of Pins 8
View Details