OP-AMP, 200MHz BAND WIDTH, PDSO8, SOIC-8 Product overview: HFA1103IB from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HFA1103IB can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 40000uV Offset-Max, 200MHz Band Width, PDSO8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Current Feedback Amplifier 1 Circuit 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-HFA1103IB | HFA1103IB | HFA1103IB | HFA1103IB |
| Product Name | 200MHz SOIC Operational Amplifier IC | OP-AMP, 200 MHz BAND WIDTH, PDSO8 | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Obsolete | Active | ||
| Standards | RoHS | |||
| Source Current (IS) | 11 milliamps | |||
| VOS | 10 millivolts |