Renesas Electronics Corporation Operational Amplifier IC HA17558-E

Description
IC OPAMP GP 2 CIRCUIT 8DIP Product overview: HA17558-E from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA17558-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 2 CIRCUIT 8DIP Product overview: HA17558-E from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA17558-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-HA17558-E
Operational Amplifier IC 687-HA17558-E
IC OPAMP GP 2 CIRCUIT 8DIP Product overview: HA17558-E from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA17558-E can be used for catalog matching and distributor lookup.

IC OPAMP GP 2 CIRCUIT 8DIP Product overview: HA17558-E from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA17558-E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1061699-HA17558-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1061699-HA17558-E
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1061699-HA17558-E
Win Source Part Number: 1061699-HA17558-E Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 2 Standard Package: 1 Amplifier Type: General Purpose Slew Rate: 1V/µs Current - Input Bias: 50 nA Voltage - Input Offset: 500 µV Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -20°C ~ 75°C Alternative Parts (Cross-Reference): HA17558-EHA17558E; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-HA17558-E,RENRN SHA17558-E RoHS Status: Not applicable Voltage - Supply Span (Min): 36 V Voltage - Supply Span (Max): 36 V

Win Source Part Number: 1061699-HA17558-E
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 2
Standard Package: 1
Amplifier Type: General Purpose
Slew Rate: 1V/µs
Current - Input Bias: 50 nA
Voltage - Input Offset: 500 µV
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -20°C ~ 75°C
Alternative Parts (Cross-Reference): HA17558-EHA17558E;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-HA17558-E,RENRNSHA17558-E
RoHS Status: Not applicable
Voltage - Supply Span (Min): 36 V
Voltage - Supply Span (Max): 36 V

Buy Now
 - HA17558-E - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDIP8

Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDIP8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA17558-E - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
HA17558-E
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps HA17558-E
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - HA17558-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
HA17558-E
Instrumentation, OP Amps, Buffer Amps HA17558-E
General Purpose Amplifier 2 Circuit 8-PDIP

General Purpose Amplifier 2 Circuit 8-PDIP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-HA17558-E 1061699-HA17558-E HA17558-E HA17558-E HA17558-E
Product Name Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Slew Rate 1 V/µs 1 V/µs 1.00E-6 V/µs 1 V/µs
Operating Temperature -20 C (-4 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Package Type Bulk 8-DIP (0.300", 7.62mm) DIP; DIP8 8-DIP (0.300, 7.62mm) DIP; 8-DIP (0.300\", 7.62mm)
VOS 0.5000 millivolts 0.5000 millivolts
Unlock Full Specs
to access all available technical data