Renesas Electronics Corporation Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps HFA1205IB

Description
Win Source Part Number: 1062633-HFA1205IB Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 2 Standard Package: 1 Mounting: SMD (SMT) -3db Bandwidth: 425 MHz Amplifier Type: General Purpose Slew Rate: 2400V/µs Current - Input Bias: 6 µA Voltage - Input Offset: 2 mV Current - Supply: 5.8mA (x2 Channels) Current - Output / Channel: 60 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001 Mfr: Intersil Other Names: 2156-HFA1205IB,HARIS LHFA1205IB Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1062633-HFA1205IB Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 2 Standard Package: 1 Mounting: SMD (SMT) -3db Bandwidth: 425 MHz Amplifier Type: General Purpose Slew Rate: 2400V/µs Current - Input Bias: 6 µA Voltage - Input Offset: 2 mV Current - Supply: 5.8mA (x2 Channels) Current - Output / Channel: 60 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001 Mfr: Intersil Other Names: 2156-HFA1205IB,HARIS LHFA1205IB Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1062633-HFA1205IB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1062633-HFA1205IB
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1062633-HFA1205IB
Win Source Part Number: 1062633-HFA1205IB Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 2 Standard Package: 1 Mounting: SMD (SMT) -3db Bandwidth: 425 MHz Amplifier Type: General Purpose Slew Rate: 2400V/µs Current - Input Bias: 6 µA Voltage - Input Offset: 2 mV Current - Supply: 5.8mA (x2 Channels) Current - Output / Channel: 60 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001 Mfr: Intersil Other Names: 2156-HFA1205IB,HARIS LHFA1205IB Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1062633-HFA1205IB
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 2
Standard Package: 1
Mounting: SMD (SMT)
-3db Bandwidth: 425 MHz
Amplifier Type: General Purpose
Slew Rate: 2400V/µs
Current - Input Bias: 6 µA
Voltage - Input Offset: 2 mV
Current - Supply: 5.8mA (x2 Channels)
Current - Output / Channel: 60 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001
Mfr: Intersil
Other Names: 2156-HFA1205IB,HARISLHFA1205IB
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
 - HFA1205IB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier

Operational Amplifier

Supplier's Site Datasheet
Singapore, Singapore
Operational Amplifier IC
687-HFA1205IB
Operational Amplifier IC 687-HFA1205IB
VIDEO AMPLIFIER, PDSO8 Product overview: HFA1205IB from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HFA1205IB can be used for catalog matching and distributor lookup.

VIDEO AMPLIFIER, PDSO8 Product overview: HFA1205IB from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HFA1205IB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - HFA1205IB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
HFA1205IB
Integrated Circuits (ICs) - Linear - Amplifiers HFA1205IB
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - HFA1205IB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
HFA1205IB
Instrumentation, OP Amps, Buffer Amps HFA1205IB
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1062633-HFA1205IB HFA1205IB 687-HFA1205IB HFA1205IB HFA1205IB
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 5.8 milliamps 5.8 milliamps
VOS 2 millivolts 2 millivolts
IBIAS 6 µA 6 µA
Slew Rate 2400 V/µs 0.0024 V/µs 2400 V/µs
Bandwidth 425 MHz 425 MHz
Unlock Full Specs
to access all available technical data