IC OPAMP BUFFER 350MHZ 14DIP Product overview: HFA1412IP from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HFA1412IP can be used for catalog matching and distributor lookup.
Buffer Amplifier, 4 Func, PDIP14
IC BUFFER 4 CIRCUIT 14DIP
IC BUFFER 4 CIRCUIT 14DIP
Buffer Amplifier 4 Circuit 14-PDIP
Buffer Amplifier 4 Circuit 14-PDIP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-HFA1412IP | HFA1412IP | HFA1412IP | HFA1412IP | HFA1412IP |
| Product Name | 350MHZ Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Slew Rate | 1700 V/µs | 0.0017 V/µs | 1700 V/µs | ||
| Bandwidth | 350 MHz | 350 MHz | 350 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Rail/Tube | DIP; PDIP; PDIP14 | -40degC ~ 85degC | DIP; 14-DIP (0.300\", 7.62mm) | |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete |