Operational Amplifier, 1 Func, 5000uV Offset-Max, BIPolar, MBCY8
OPAMP 100MHZ VFB LOWBIAS 0.05NA 8CAN MIL Product overview: HA2-5160-2 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA2-5160-2 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil Corporation
Win Source Part Number: 1178542-HA2-5160-2
Manufacturer Homepage: www.intersil.com/cda
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC OPAMP GP 1 CIRCUIT TO99-8
General Purpose Amplifier 1 Circuit TO-99-8
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | HA2-5160-2 | 687-HA2-5160-2 | 1178542-HA2-5160-2 | HA2-5160-2 | HA2-5160-2 | HA2-5160-2 |
| Product Name | 100MHZ Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA2-5160-2 | OP-AMP, 5000 uV OFFSET-MAX, 100 MHz BAND WIDTH, MB | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | TO-99 | 20 pA | TO-99-8 Metal Can | |||
| Life Cycle Stage | Obsolete | Active | Active | |||
| Slew Rate | 1.20E-4 V/µs | 120 V/µs | ||||
| Standards | RoHS | |||||
| Source Current (IS) | 8 milliamps |