Renesas Electronics Corporation Quad 50MHZ Operational Amplifier IC HA3-2444-5

Description
Operational Amplifier, 1 Func, BIPolar, PDIP16
Request a Quote Datasheet
Description
Operational Amplifier, 1 Func, BIPolar, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HA3-2444-5 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, BIPolar, PDIP16

Operational Amplifier, 1 Func, BIPolar, PDIP16

Supplier's Site Datasheet
Quad 50MHZ Operational Amplifier IC - 687-HA3-2444-5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 50MHZ Operational Amplifier IC
687-HA3-2444-5
Quad 50MHZ Operational Amplifier IC 687-HA3-2444-5
OPAMP 4-CHANNEL 50MHZ MUXOUT 16PDIP COM Product overview: HA3-2444-5 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 50MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 50MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA3-2444-5 can be used for catalog matching and distributor lookup.

OPAMP 4-CHANNEL 50MHZ MUXOUT 16PDIP COM Product overview: HA3-2444-5 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 50MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 50MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA3-2444-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA3-2444-5 - 1178545-HA3-2444-5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA3-2444-5
1178545-HA3-2444-5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA3-2444-5 1178545-HA3-2444-5
Manufacturer: Intersil Corporation Win Source Part Number: 1178545-HA3-2444-5 Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Intersil Corporation
Win Source Part Number: 1178545-HA3-2444-5
Manufacturer Homepage: www.intersil.com/cda/home
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - HA3-2444-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
HA3-2444-5
Integrated Circuits (ICs) - Linear - Amplifiers HA3-2444-5
IC OPAMP GP 4 CIRCUIT 16DIP

IC OPAMP GP 4 CIRCUIT 16DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - HA3-2444-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
HA3-2444-5
Instrumentation, OP Amps, Buffer Amps HA3-2444-5
General Purpose Amplifier 4 Circuit 16-PDIP

General Purpose Amplifier 4 Circuit 16-PDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number HA3-2444-5 687-HA3-2444-5 1178545-HA3-2444-5 HA3-2444-5 HA3-2444-5
Product Name Quad 50MHZ Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA3-2444-5 Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Type DIP; PDIP; PDIP16 PDIP 0degC ~ 75degC DIP; 16-DIP (0.300\", 7.62mm)
Life Cycle Stage Obsolete Active Active
Bandwidth 50 MHz
Slew Rate 1.20E-4 V/µs 120 V/µs
Standards RoHS
Unlock Full Specs
to access all available technical data