DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
50
100
120
130
140
150
160
170
179
180
181
182
183
184
185
186
187
188
189
190
191
200
210
220
230
240
250
300
350
400
450
500
550
1000
1500
2000
2500
3000
3235
| Product Name | Notes |
|---|---|
| 1 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 1 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 1.33 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 10 MOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 10 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 100 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 121 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 18 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 270 Ohms ±2% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 3 kOhms ±2% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 33 kOhms ±2% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 4.3 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 5.1 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 54.9 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 560 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 604 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 7.5 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| Chip Resistor | |
| CHP 1206 200PPM 4U99 2% B TR100 | |
| CHP 1206 200PPM 4U99 2% B TR4000 | |
| CHP 1206 200PPM 6U81 1% B WP100 | |
| CHP 2010 100PPM 133U 1% G TR E4 | |
| CHP 2010 100PPM 1K 1% W TR E4 | |
| CHP 2010 100PPM 30U 1% B TR | |
| CHP 2010 100PPM 50U 0,5% B TR | |
| CHP 2010 100PPM 50U 1% N TR E2 | |
| RES CHIP 1206 1R 1% 3/4W TC200 | |
| RES CHIP 1206 2R2 1% 3/4W TC200 | |
| RES CHIP 1206 4R7 5% 3/4W TC200 | |
| RES CHIP 1206 5R1 1% 3/4W TC200 |
| << Prev | Next >> |