DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
50
100
120
130
140
150
160
170
178
179
180
181
182
183
184
185
186
187
188
189
190
200
210
220
230
240
250
300
350
400
450
500
550
1000
1500
2000
2500
3000
3235
| Product Name | Notes |
|---|---|
| 47.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 91 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| Chip Resistor | |
| CHP 1206 100PPM 22U 1% N WP E2 | |
| CHP 1206 100PPM 24K 1% N TR E2 | |
| CHP 1206 100PPM 2K2 2% B TR | |
| CHP 1206 100PPM 2K37 1% B TR | |
| CHP 1206 100PPM 4K22 1% B TR | |
| CHP 1206 100PPM 50K 2% B TR | |
| CHP 1206 100PPM 55U 2% B TR | |
| CHP 1206 100PPM 5K23 1% B TR | |
| CHP 1206 100PPM 5U62 1% B TR | |
| CHP 1206 100PPM 75K 1% B TR | |
| CHP 1206 100PPM 78U 2% B TR | |
| CHP 1206 200PPM 1U 2% B TR4000 | |
| CHP 1206 200PPM 1U96 2% B TR | |
| CHP 1206 200PPM 267U 1% N TR E2 |
| << Prev | Next >> |