DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
750
800
850
900
950
1000
1040
1050
1060
1070
1080
1090
1099
1100
1101
1102
1103
1104
1105
1106
1107
1108
1109
1110
1111
1120
1130
1140
1150
1160
1170
1200
1250
1300
1350
1400
1450
1500
2000
2500
3000
3235
| Product Name | Notes |
|---|---|
| 1 kOhms ±0.1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film | |
| 1.82 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film | |
| 10 kOhms ±0.05% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film | |
| 20 kOhms ±0.1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film | |
| 20 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film | |
| 200 kOhms ±0.1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film | |
| 332 Ohms ±0.1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film | |
| Chip Resistor | |
| P 1206 Y 8452 B N TR E2 | |
| P 1206 Y 8662 W B TR | |
| P 1206 Y 9763 B B TR100 | |
| P 1206 Y 9763 B B TR | |
| P 1206 Z 1000 P B TR | |
| P 1206 Z 1004 P B TR | |
| P 1206 Z 1804 C N TR1000 E2 | |
| P 1206 Z 2004 W N TR E2 | |
| P 1206 Z 5002 F N TR E2 | |
| P 2010 E 13R3 D B WP | |
| P 2010 E 52R5 F N TR E2 | |
| P 2010 H 4121 F N TR E2 | |
| P 2010 H 6492 F B TR500 | |
| P 2010 K 10R0 F B WP | |
| P 2010 Y 2490 B N WP E2 | |
| SFERNICE THIN FILMS |
| << Prev | Next >> |