RES,SMT,THIN FILM,200K OHMS,300WV,1% +/-TOL,-25,25PPM TC,2010 CASE Product overview: P2010E2003FNT from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-P2010E2003FNT can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001482-P2010E2003FN
Packaging: Tape & Reel
Contact Plating: Silver, Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Resistance: 200 kΩ
Power Rating: 1 W
Categories: Chip Resistor - Surface Mount
Case / Package: 2010
Alternative Parts (Cross-Reference): RC2010FK-07200KL; CRCW2010200KFKEF; RK73H2HTTE2003F; ERJ12SF2003U; RC2010FK-07220KL; ERJ-12SF1963U;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-P2010E2003FNT | 716-P2010E2003FNTTR-ND | 1001482-P2010E2003FNT |
| Product Name | Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - P2010E2003FNT |
| Resistance Range | 200000 ohms | 200000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Standards and Certifications | RoHS | ||
| Configuration | Single Resistor | ||
| Category / Application | General Use |