Black Box 3FT Black CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL87-0003

Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet
Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3FT Black CAT5e 350MHz Patch Cable UTP CM Snagless - EVNSL87-0003 - Black Box
Lawrence, PA, USA
3FT Black CAT5e 350MHz Patch Cable UTP CM Snagless
EVNSL87-0003
3FT Black CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL87-0003
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Supplier's Site Datasheet
Computers; Lan Category Black Box - 02C0866 - Newark, An Avnet Company
Chicago, IL, United States
Computers; Lan Category Black Box
02C0866
Computers; Lan Category Black Box 02C0866
COMPUTERS; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black; Product Range:-; Drop Ship:Yes RoHS Compliant: Yes

COMPUTERS; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black; Product Range:-; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EVNSL87-0003 02C0866
Product Name 3FT Black CAT5e 350MHz Patch Cable UTP CM Snagless Computers; Lan Category Black Box
Application Networking Computer; LAN / Ethernet
Product Type Patch
Standards / Certifications TIA/EIA-568-B.2 Category 5e RoHS
Unlock Full Specs
to access all available technical data