Black Box VGA Splitter Cable EVN21VGA

Description
Ideal for splitting VGA video signals in desktop applications.
Description
Ideal for splitting VGA video signals in desktop applications.

Suppliers

Company
Product
Description
Supplier Links
VGA Splitter Cable - EVN21VGA - Black Box
Lawrence, PA, USA
VGA Splitter Cable
EVN21VGA
VGA Splitter Cable EVN21VGA
Ideal for splitting VGA video signals in desktop applications.

Ideal for splitting VGA video signals in desktop applications.

Supplier's Site
Cable for Computer Nework Etc… - 19312965 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
19312965
Cable for Computer Nework Etc… 19312965
VGA SPLITTER CABLE, CAPACITANCE: 56 PF/M AT 100 HZ, IMPEDANCE: 75 OHMS, ALUMINUMFOIL/MYLAR SHIELDING, ONE HD15 MALE AND TWO HD15 FEMALE CONNECTORS5 INCH CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

VGA SPLITTER CABLE, CAPACITANCE: 56 PF/M AT 100 HZ, IMPEDANCE: 75 OHMS, ALUMINUMFOIL/MYLAR SHIELDING, ONE HD15 MALE AND TWO HD15 FEMALE CONNECTORS5 INCH CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Vga Splitter, Hd-15 Plug To 2 X Hd-15 Receptacle, 5.9; Connector Type A Black Box - 04P7521 - Newark, An Avnet Company
Chicago, IL, United States
Vga Splitter, Hd-15 Plug To 2 X Hd-15 Receptacle, 5.9; Connector Type A Black Box
04P7521
Vga Splitter, Hd-15 Plug To 2 X Hd-15 Receptacle, 5.9; Connector Type A Black Box 04P7521
VGA SPLITTER, HD-15 PLUG TO 2 X HD-15 RECEPTACLE, 5.9"; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle (2); Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

VGA SPLITTER, HD-15 PLUG TO 2 X HD-15 RECEPTACLE, 5.9"; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle (2); Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Black Box Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVN21VGA 19312965 04P7521
Product Name VGA Splitter Cable Cable for Computer Nework Etc… Vga Splitter, Hd-15 Plug To 2 X Hd-15 Receptacle, 5.9; Connector Type A Black Box
Application Video Computer
Product Type VGA Cable
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Coaxial Test Cable RG58C/U to 0.025″ Square Sockets - 1034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details