Black Box Cable, Computer, Db9 M To Usb A Plug, 44; Connector Type A Black Box IC199A-R3

Description
CABLE, COMPUTER, DB9 M TO USB A PLUG, 44"; Connector Type A:USB A Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:44"; Cable Length - Metric:1.1m; Jacket Color:-; Product Range:-; Computer Connector A:USB A PlugRoHS Compliant: Yes
Datasheet
Description
CABLE, COMPUTER, DB9 M TO USB A PLUG, 44"; Connector Type A:USB A Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:44"; Cable Length - Metric:1.1m; Jacket Color:-; Product Range:-; Computer Connector A:USB A PlugRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Computer, Db9 M To Usb A Plug, 44; Connector Type A Black Box - 84K2867 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Computer, Db9 M To Usb A Plug, 44; Connector Type A Black Box
84K2867
Cable, Computer, Db9 M To Usb A Plug, 44; Connector Type A Black Box 84K2867
CABLE, COMPUTER, DB9 M TO USB A PLUG, 44"; Connector Type A:USB A Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:44"; Cable Length - Metric:1.1m; Jacket Color:-; Product Range:-; Computer Connector A:USB A PlugRoHS Compliant: Yes

CABLE, COMPUTER, DB9 M TO USB A PLUG, 44"; Connector Type A:USB A Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:44"; Cable Length - Metric:1.1m; Jacket Color:-; Product Range:-; Computer Connector A:USB A PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K2867
Product Name Cable, Computer, Db9 M To Usb A Plug, 44; Connector Type A Black Box
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Cable Assemblies // Harnessed Push Pull Cables // Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Lemo male connector, 7 pole
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details