Black Box 6ft RS-232 Serial to Imagewriter Cable 8-Pin Mini DIN DB9 Female EVMA08-0006

Description
Quality cable for connecting legacy Apple® and PC computers and printers. Guaranteed for life!
Datasheet
Description
Quality cable for connecting legacy Apple® and PC computers and printers. Guaranteed for life!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6ft RS-232 Serial to Imagewriter Cable 8-Pin Mini DIN DB9 Female - EVMA08-0006 - Black Box
Lawrence, PA, USA
6ft RS-232 Serial to Imagewriter Cable 8-Pin Mini DIN DB9 Female
EVMA08-0006
6ft RS-232 Serial to Imagewriter Cable 8-Pin Mini DIN DB9 Female EVMA08-0006
Quality cable for connecting legacy Apple® and PC computers and printers. Guaranteed for life!

Quality cable for connecting legacy Apple® and PC computers and printers. Guaranteed for life!

Supplier's Site
Computers; Connector Type A Black Box - 02C0595 - Newark, An Avnet Company
Chicago, IL, United States
Computers; Connector Type A Black Box
02C0595
Computers; Connector Type A Black Box 02C0595
COMPUTERS; Connector Type A:Mini DIN 8 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTERS; Connector Type A:Mini DIN 8 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EVMA08-0006 02C0595
Product Name 6ft RS-232 Serial to Imagewriter Cable 8-Pin Mini DIN DB9 Female Computers; Connector Type A Black Box
Product Type Serial
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details