Black Box 6 Pin Mini DIN Cable Male/Male 3Ft. EVMPS03-0003-MM

Description
Features 28-gauge stranded copper, foil shield, and drain wire in a PVC jacket. Preferred for IBM® PS/2® connections. Connects your PS/2 computer, keyboard or mouse to a KVM switch. Guaranteed for life!
Datasheet
Description
Features 28-gauge stranded copper, foil shield, and drain wire in a PVC jacket. Preferred for IBM® PS/2® connections. Connects your PS/2 computer, keyboard or mouse to a KVM switch. Guaranteed for life!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Pin Mini DIN Cable Male/Male 3Ft. - EVMPS03-0003-MM - Black Box
Lawrence, PA, USA
6 Pin Mini DIN Cable Male/Male 3Ft.
EVMPS03-0003-MM
6 Pin Mini DIN Cable Male/Male 3Ft. EVMPS03-0003-MM
Features 28-gauge stranded copper, foil shield, and drain wire in a PVC jacket. Preferred for IBM® PS/2® connections. Connects your PS/2 computer, keyboard or mouse to a KVM switch. Guaranteed for life!

Features 28-gauge stranded copper, foil shield, and drain wire in a PVC jacket. Preferred for IBM® PS/2® connections. Connects your PS/2 computer, keyboard or mouse to a KVM switch. Guaranteed for life!

Supplier's Site
Extension Cable, Keyboard, 3Ft; Connector Type A Black Box - 50B9742 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cable, Keyboard, 3Ft; Connector Type A Black Box
50B9742
Extension Cable, Keyboard, 3Ft; Connector Type A Black Box 50B9742
EXTENSION CABLE, KEYBOARD, 3FT; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

EXTENSION CABLE, KEYBOARD, 3FT; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EVMPS03-0003-MM 50B9742
Product Name 6 Pin Mini DIN Cable Male/Male 3Ft. Extension Cable, Keyboard, 3Ft; Connector Type A Black Box
Application Computer Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XM Micro-Hooks - 1020XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details