COMPUTERS; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02C0652 |
| Product Name | Computers; Connector Type A Black Box |
| Application | Computer |