Black Box 10FT Black CAT6 550MHz Patch Cable UTP CM Locking Snagless C6PC70-BK-10

Description
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports when you need to without buying new patch cords. Use this premium cable for your everyday network connections.
Description
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports when you need to without buying new patch cords. Use this premium cable for your everyday network connections.

Suppliers

Company
Product
Description
Supplier Links
10FT Black CAT6 550MHz Patch Cable UTP CM Locking Snagless - C6PC70-BK-10 - Black Box
Lawrence, PA, USA
10FT Black CAT6 550MHz Patch Cable UTP CM Locking Snagless
C6PC70-BK-10
10FT Black CAT6 550MHz Patch Cable UTP CM Locking Snagless C6PC70-BK-10
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports when you need to without buying new patch cords. Use this premium cable for your everyday network connections.

Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports when you need to without buying new patch cords. Use this premium cable for your everyday network connections.

Supplier's Site
Cable for Computer Nework Etc… - 45255612 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
45255612
Cable for Computer Nework Etc… 45255612
CAT6 ETHERNET PATCH CABLE, SERIES GIGATRUE 3, 3M/10FT CABLE LENGTH, BLACK PVC MATERIAL, 550MHZ UTP DATA TRANSFER RATING, SNAGLESS WIRES. FREE 2 YEAR RADWELL WARRANTY

CAT6 ETHERNET PATCH CABLE, SERIES GIGATRUE 3, 3M/10FT CABLE LENGTH, BLACK PVC MATERIAL, 550MHZ UTP DATA TRANSFER RATING, SNAGLESS WIRES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Black Box Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number C6PC70-BK-10 45255612
Product Name 10FT Black CAT6 550MHz Patch Cable UTP CM Locking Snagless Cable for Computer Nework Etc…
Application Networking Computer
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details