Black Box 15FT Yellow CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL84-0015

Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet
Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15FT Yellow CAT5e 350MHz Patch Cable UTP CM Snagless - EVNSL84-0015 - Black Box
Lawrence, PA, USA
15FT Yellow CAT5e 350MHz Patch Cable UTP CM Snagless
EVNSL84-0015
15FT Yellow CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL84-0015
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Supplier's Site Datasheet
Cable for Computer Nework Etc… - 19241815 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
19241815
Cable for Computer Nework Etc… 19241815
CAT5E ETHERNET PATCH CABLE, SERIES GIGABASE, 15FT CABLE LENGTH, YELLOW PVC MATERIAL, 350MHZ UTP DATA TRANSFER RATING, SNAGLESS WIRES. FREE 2 YEAR RADWELL WARRANTY

CAT5E ETHERNET PATCH CABLE, SERIES GIGABASE, 15FT CABLE LENGTH, YELLOW PVC MATERIAL, 350MHZ UTP DATA TRANSFER RATING, SNAGLESS WIRES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Black Box Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number EVNSL84-0015 19241815
Product Name 15FT Yellow CAT5e 350MHz Patch Cable UTP CM Snagless Cable for Computer Nework Etc…
Application Networking Computer
Unlock Full Specs
to access all available technical data

Similar Products

M12 sensor cable Schmersal KA-0904 - 101207728 -  - Automation24, Inc.
Specs
Cable Length 5 ft (15.24 dm)
Connector Type M12 connector
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Cable Assembly - 6854A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
USB Cables - 1223028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC12605M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details