Black Box 10ft. RS232 Serial Cable Shielded CM Molded DB9 M/F w/Thumbscrews BC00230

Description
Mylar® shielding protects communications from EMI/RFI. Cable is 26 AWG. Use this male/female cable to extend the cable on your AT® style mouse or to extend the cable on your EGA/CGA monitor.
Datasheet
Description
Mylar® shielding protects communications from EMI/RFI. Cable is 26 AWG. Use this male/female cable to extend the cable on your AT® style mouse or to extend the cable on your EGA/CGA monitor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10ft. RS232 Serial Cable Shielded CM Molded DB9 M/F w/Thumbscrews - BC00230 - Black Box
Lawrence, PA, USA
10ft. RS232 Serial Cable Shielded CM Molded DB9 M/F w/Thumbscrews
BC00230
10ft. RS232 Serial Cable Shielded CM Molded DB9 M/F w/Thumbscrews BC00230
Mylar® shielding protects communications from EMI/RFI. Cable is 26 AWG. Use this male/female cable to extend the cable on your AT® style mouse or to extend the cable on your EGA/CGA monitor.

Mylar® shielding protects communications from EMI/RFI. Cable is 26 AWG. Use this male/female cable to extend the cable on your AT® style mouse or to extend the cable on your EGA/CGA monitor.

Supplier's Site
Extension Cable, Serial, 10Ft, Gray; Connector Type A Black Box - 01C9276 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cable, Serial, 10Ft, Gray; Connector Type A Black Box
01C9276
Extension Cable, Serial, 10Ft, Gray; Connector Type A Black Box 01C9276
EXTENSION CABLE, SERIAL, 10FT, GRAY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

EXTENSION CABLE, SERIAL, 10FT, GRAY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet
Cable for Computer Nework Etc… - 19266049 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
19266049
Cable for Computer Nework Etc… 19266049
SERIAL CABLE, SHIELDED, PCV, MOLDED, DB9 MALE/FEMALE, 3M. FREE 2 YEAR RADWELL WARRANTY

SERIAL CABLE, SHIELDED, PCV, MOLDED, DB9 MALE/FEMALE, 3M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Black Box Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number BC00230 01C9276 19266049
Product Name 10ft. RS232 Serial Cable Shielded CM Molded DB9 M/F w/Thumbscrews Extension Cable, Serial, 10Ft, Gray; Connector Type A Black Box Cable for Computer Nework Etc…
Product Type Patch; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details