Black Box Computers; Lan Category Black Box FM731

Description
COMPUTERS; LAN Category:Cat5; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:-; Product Range:
Description
COMPUTERS; LAN Category:Cat5; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:-; Product Range:
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a high-performance modular plug designed for use with stranded, shielded Category 5 cables. It is compatible with round, 24 AWG stranded cables and features a load bar to prevent the pairs from untwisting during installation. The plug includes a metal strip that contacts the cable shield, enhancing its performance. This RJ45 male connector utilizes a crimp termination method and is suitable for cables with an outer diameter ranging from 0.190" to 0.205". The product is packaged with 25 modular plugs and has a weight of approximately 0.5 oz. Installation requires the use of a specific crimping tool (FTM 40) with the FTM 50 die. Engineers considering this product should note its specifications and installation requirements to ensure compatibility with their projects.

Datasheet Summary
Powered by GS/AI

The product is a high-performance modular plug designed for use with stranded, shielded Category 5 cables. It is compatible with round, 24 AWG stranded cables and features a load bar to prevent the pairs from untwisting during installation. The plug includes a metal strip that contacts the cable shield, enhancing its performance. This RJ45 male connector utilizes a crimp termination method and is suitable for cables with an outer diameter ranging from 0.190" to 0.205". The product is packaged with 25 modular plugs and has a weight of approximately 0.5 oz. Installation requires the use of a specific crimping tool (FTM 40) with the FTM 50 die. Engineers considering this product should note its specifications and installation requirements to ensure compatibility with their projects.

Suppliers

Company
Product
Description
Supplier Links
Computers; Lan Category Black Box - 91B5833 - Newark, An Avnet Company
Chicago, IL, United States
Computers; Lan Category Black Box
91B5833
Computers; Lan Category Black Box 91B5833
COMPUTERS; LAN Category:Cat5; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:-; Product Range:

COMPUTERS; LAN Category:Cat5; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 91B5833
Product Name Computers; Lan Category Black Box
Application Computer; LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details