Black Box 20ft. RS232 Serial Cable Shielded CM Molded DB9 M/F w/Thumbscrews BC00232

Description
Mylar® shielding protects communications from EMI/RFI. Cable is 26 AWG. Use this male/female cable to extend the cable on your AT® style mouse or to extend the cable on your EGA/CGA monitor.
Datasheet
Description
Mylar® shielding protects communications from EMI/RFI. Cable is 26 AWG. Use this male/female cable to extend the cable on your AT® style mouse or to extend the cable on your EGA/CGA monitor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20ft. RS232 Serial Cable Shielded CM Molded DB9 M/F w/Thumbscrews - BC00232 - Black Box
Lawrence, PA, USA
20ft. RS232 Serial Cable Shielded CM Molded DB9 M/F w/Thumbscrews
BC00232
20ft. RS232 Serial Cable Shielded CM Molded DB9 M/F w/Thumbscrews BC00232
Mylar® shielding protects communications from EMI/RFI. Cable is 26 AWG. Use this male/female cable to extend the cable on your AT® style mouse or to extend the cable on your EGA/CGA monitor.

Mylar® shielding protects communications from EMI/RFI. Cable is 26 AWG. Use this male/female cable to extend the cable on your AT® style mouse or to extend the cable on your EGA/CGA monitor.

Supplier's Site
Computers; Connector Type A Black Box - 01C9277 - Newark, An Avnet Company
Chicago, IL, United States
Computers; Connector Type A Black Box
01C9277
Computers; Connector Type A Black Box 01C9277
COMPUTERS; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:20ft; Cable Length - Metric:6m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

COMPUTERS; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:20ft; Cable Length - Metric:6m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable for Computer Nework Etc… - 17866763 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
17866763
Cable for Computer Nework Etc… 17866763
20FT. RS232 SERIAL CABLE SHIELDED CM MOLDED DB9 M/F W/THUMBSCREWS. FREE 2 YEAR RADWELL WARRANTY

20FT. RS232 SERIAL CABLE SHIELDED CM MOLDED DB9 M/F W/THUMBSCREWS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Black Box Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number BC00232 01C9277 17866763
Product Name 20ft. RS232 Serial Cable Shielded CM Molded DB9 M/F w/Thumbscrews Computers; Connector Type A Black Box Cable for Computer Nework Etc…
Product Type Patch; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
High Speed I/O Cable Assemblies - 2478170-8 - TE Connectivity
Specs
Product Type AMPLIMITE Plug
Cable Length 9.97 ft (30.4 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.9167 ft (2.79 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details