Black Box Mini DIN Y-Cable 6-Pin Female/Male/Female BC00210

Description
6-Pin Mini DIN Y-Cable Connectors that link accessories to an IBM® AT® style computer or keyboard port.
Datasheet
Description
6-Pin Mini DIN Y-Cable Connectors that link accessories to an IBM® AT® style computer or keyboard port.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini DIN Y-Cable 6-Pin Female/Male/Female - BC00210 - Black Box
Lawrence, PA, USA
Mini DIN Y-Cable 6-Pin Female/Male/Female
BC00210
Mini DIN Y-Cable 6-Pin Female/Male/Female BC00210
6-Pin Mini DIN Y-Cable Connectors that link accessories to an IBM® AT® style computer or keyboard port.

6-Pin Mini DIN Y-Cable Connectors that link accessories to an IBM® AT® style computer or keyboard port.

Supplier's Site
Computers; Connector Type A Black Box - 50B9721 - Newark, An Avnet Company
Chicago, IL, United States
Computers; Connector Type A Black Box
50B9721
Computers; Connector Type A Black Box 50B9721
COMPUTERS; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Plugs (2); Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COMPUTERS; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Plugs (2); Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number BC00210 50B9721
Product Name Mini DIN Y-Cable 6-Pin Female/Male/Female Computers; Connector Type A Black Box
Application Computer Computer
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details