Black Box 6FT Gray CAT5e 350MHz Solid Backbone Patch Cable F/UTP CM EVNSL0502MS-0006

Description
Cable construction: 24 AWG solid conductor, straight-pinned, 4-pair, T568B, molded hoods. Shielding: Mylar® tape. HDPE insulation: 0.009" (0.225 mm). Also available in other colors.
Description
Cable construction: 24 AWG solid conductor, straight-pinned, 4-pair, T568B, molded hoods. Shielding: Mylar® tape. HDPE insulation: 0.009" (0.225 mm). Also available in other colors.

Suppliers

Company
Product
Description
Supplier Links
6FT Gray CAT5e 350MHz Solid Backbone Patch Cable F/UTP CM - EVNSL0502MS-0006 - Black Box
Lawrence, PA, USA
6FT Gray CAT5e 350MHz Solid Backbone Patch Cable F/UTP CM
EVNSL0502MS-0006
6FT Gray CAT5e 350MHz Solid Backbone Patch Cable F/UTP CM EVNSL0502MS-0006
Cable construction: 24 AWG solid conductor, straight-pinned, 4-pair, T568B, molded hoods. Shielding: Mylar® tape. HDPE insulation: 0.009" (0.225 mm). Also available in other colors.

Cable construction: 24 AWG solid conductor, straight-pinned, 4-pair, T568B, molded hoods. Shielding: Mylar® tape. HDPE insulation: 0.009" (0.225 mm). Also available in other colors.

Supplier's Site
Cable for Computer Nework Etc… - 19322494 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
19322494
Cable for Computer Nework Etc… 19322494
6FT GRAY CAT5E 350MHZ SOLID BACKBONE PATCH CABLE F/UTP CM. FREE 2 YEAR RADWELL WARRANTY

6FT GRAY CAT5E 350MHZ SOLID BACKBONE PATCH CABLE F/UTP CM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cat5E Shld Cbl Gray 6 24 Awg, Sld 4Pr, Cm Black Box - 71R5701 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Shld Cbl Gray 6 24 Awg, Sld 4Pr, Cm Black Box
71R5701
Cat5E Shld Cbl Gray 6 24 Awg, Sld 4Pr, Cm Black Box 71R5701
CAT5E SHLD CBL GRAY 6 24 AWG, SLD 4PR, CM

CAT5E SHLD CBL GRAY 6 24 AWG, SLD 4PR, CM

Supplier's Site

Technical Specifications

  Black Box Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVNSL0502MS-0006 19322494 71R5701
Product Name 6FT Gray CAT5e 350MHz Solid Backbone Patch Cable F/UTP CM Cable for Computer Nework Etc… Cat5E Shld Cbl Gray 6 24 Awg, Sld 4Pr, Cm Black Box
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Cables - A7FFB-2510M-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
View Details
RJ45 Ethernet Media - 1585J-M8CBJM-3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Application LAN / Ethernet
Connector Type Standard
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NR280 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details