Black Box Industrial Computer Cable EVNPS05-0005-MF

Description
DISCONTINUED BY MANUFACTURER, VGA VIDEO EXTENSION CABLE, PREMIUM, PVC, STRAIGHT HOODS, MALE/FEMALE, 5 FT. (1.5-M). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, VGA VIDEO EXTENSION CABLE, PREMIUM, PVC, STRAIGHT HOODS, MALE/FEMALE, 5 FT. (1.5-M). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Industrial Computer Cable - 19244179 - Radwell International
Willingboro, NJ, United States
Industrial Computer Cable
19244179
Industrial Computer Cable 19244179
DISCONTINUED BY MANUFACTURER, VGA VIDEO EXTENSION CABLE, PREMIUM, PVC, STRAIGHT HOODS, MALE/FEMALE, 5 FT. (1.5-M). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, VGA VIDEO EXTENSION CABLE, PREMIUM, PVC, STRAIGHT HOODS, MALE/FEMALE, 5 FT. (1.5-M). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Extension Cable, Vga Video, 1.5M, Gray; Connector Type A Black Box - 50B3190 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cable, Vga Video, 1.5M, Gray; Connector Type A Black Box
50B3190
Extension Cable, Vga Video, 1.5M, Gray; Connector Type A Black Box 50B3190
EXTENSION CABLE, VGA VIDEO, 1.5M, GRAY; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:-; Cable Length:1.524m RoHS Compliant: Yes

EXTENSION CABLE, VGA VIDEO, 1.5M, GRAY; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:-; Cable Length:1.524m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 19244179 50B3190
Product Name Industrial Computer Cable Extension Cable, Vga Video, 1.5M, Gray; Connector Type A Black Box
Application Computer Extender Cable; Video
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details