Black Box 50FT Gray CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL80-0050

Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet
Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50FT Gray CAT5e 350MHz Patch Cable UTP CM Snagless - EVNSL80-0050 - Black Box
Lawrence, PA, USA
50FT Gray CAT5e 350MHz Patch Cable UTP CM Snagless
EVNSL80-0050
50FT Gray CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL80-0050
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Supplier's Site Datasheet
Cable for Computer Nework Etc… - 19245240 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
19245240
Cable for Computer Nework Etc… 19245240
CABLE, 50FT, GRAY, CAT5E, 350MHZ , PATCH CABLE, UTP CM SNAGLESS. FREE 2 YEAR RADWELL WARRANTY

CABLE, 50FT, GRAY, CAT5E, 350MHZ , PATCH CABLE, UTP CM SNAGLESS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gigabase 350 Cat5E Patch Cable, Network, 15.2M; Lan Category Black Box - 83H1023 - Newark, An Avnet Company
Chicago, IL, United States
Gigabase 350 Cat5E Patch Cable, Network, 15.2M; Lan Category Black Box
83H1023
Gigabase 350 Cat5E Patch Cable, Network, 15.2M; Lan Category Black Box 83H1023
GIGABASE 350 CAT5e PATCH CABLE, NETWORK, 15.2M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

GIGABASE 350 CAT5e PATCH CABLE, NETWORK, 15.2M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVNSL80-0050 19245240 83H1023
Product Name 50FT Gray CAT5e 350MHz Patch Cable UTP CM Snagless Cable for Computer Nework Etc… Gigabase 350 Cat5E Patch Cable, Network, 15.2M; Lan Category Black Box
Application Networking Computer LAN / Ethernet; Networking
Product Type Patch Patch
Standards / Certifications TIA/EIA-568-B.2 Category 5e RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.67 ft (5.08 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details